Renesas Electronics Corporation Logic - Logic - Counters, Dividers - CD4045BF CD4045BF

Description
Manufacturer: Intersil Win Source Part Number: 240367-CD4045BF Family Name: CD4045 Alternative Parts (Cross-Reference): CD4045BE; CD4045BPWRG4; CD4045BPWR; CD4045BPW; Introduction Date: July 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 240367-CD4045BF Family Name: CD4045 Alternative Parts (Cross-Reference): CD4045BE; CD4045BPWRG4; CD4045BPWR; CD4045BPW; Introduction Date: July 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - CD4045BF - 240367-CD4045BF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4045BF
240367-CD4045BF
Logic - Logic - Counters, Dividers - CD4045BF 240367-CD4045BF
Manufacturer: Intersil Win Source Part Number: 240367-CD4045BF Family Name: CD4045 Alternative Parts (Cross-Reference): CD4045BE; CD4045BPWRG4; CD4045BPWR; CD4045BPW; Introduction Date: July 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 240367-CD4045BF
Family Name: CD4045
Alternative Parts (Cross-Reference): CD4045BE; CD4045BPWRG4; CD4045BPWR; CD4045BPW;
Introduction Date: July 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4045BF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4045BF
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4045BF
CMOS21-STAGECOUNTER

CMOS21-STAGECOUNTER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters
Product Number 240367-CD4045BF CD4045BF
Product Name Logic - Logic - Counters, Dividers - CD4045BF Integrated Circuits (ICs) - Logic - Counters, Dividers
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
CD4518B CMOS Dual BCD Up-Counter - CD4518BNSRG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
Counters, Dividers - 1727-3418-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
3 suppliers
Logic - Counters, Dividers - 5962-8672701FA - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 100 MHz
View Details