RENESAS ELECTRONICS CORPORATION
CD4042BM -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Renesas Electronics Corporation
Integrated Circuits (ICs) - Logic - Latches
CD4042BM
Description
CLOCKED D-LATCH, QUAD
-
Shenzhen Shengyu Electronics Technology Limited
Description
CLOCKED D-LATCH, QUAD
Suppliers
Integrated Circuits (ICs) - Logic - Latches
CD4042BM
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
CD4042BM |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
2.7V ~ 3.6V
View Details
4 suppliers
Lansdale Semiconductor, Inc.
Latch Type
D
Output Characteristics
3-State
Supply Voltage
7 V
View Details