RENESAS ELECTRONICS CORPORATION
CD4027BD -- INTEGRATED CIRCUITS (ICS) - LOGIC - FLIP FLOPS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Logic - Flip Flops
CD4027BD
Description
DUAL J-K FLIP-FLOP
-
Shenzhen Shengyu Electronics Technology Limited
Description
DUAL J-K FLIP-FLOP
Suppliers
Integrated Circuits (ICs) - Logic - Flip Flops
CD4027BD
Supplier's Site
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CD4027BD |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Flip Flops |
|
Supply Voltage
|
1.8V
|
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
175 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Triggering
Positive-edge Triggered
Package Type
DIP; CDIP16
Logic Family
TTL
View Details
4 suppliers
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+7.0
View Details
6 suppliers