Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SHIFT REGISTERS
RENESAS ELECTRONICS CORPORATION
CD4021AD3 -- INTEGRATED CIRCUITS (ICS) - LOGIC - SHIFT REGISTERS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Logic - Shift Registers
CD4021AD3
Description
8-STAGE STAIC SHIFT REGISTER
Shenzhen Shengyu Electronics Technology Limited
Done
Description
8-STAGE STAIC SHIFT REGISTER
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD4021AD3
Integrated Circuits (ICs) - Logic - Shift Registers
CD4021AD3
8-STAGE STAIC SHIFT REGISTER
8-STAGE STAIC SHIFT REGISTER
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Shift Registers
Product Number
CD4021AD3
Product Name
Integrated Circuits (ICs) - Logic - Shift Registers
Operating Temperature
-55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Shift Registers
54F350/BEA
View Details
3
suppliers
RS Components, Ltd.
7989036P
Specs
Register Type
Serial In / Parallel Out
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type
SOIC
View Details
Nexperia B.V.
Logic Family / Base Number Nexperia
74HCT165D 653.
Specs
Pin Count
16
Number of units in IC
1
Number of Bits (Stages)
8
View Details
Texas Instruments
Shift Registers
54195FM
Specs
Register Type
Universal
Supply Voltage
4.5V ~ 5.5V
Output Characteristics
Complementary
View Details
2
suppliers