Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - CD22M3494MQZ96 CD22M3494MQZ96

Description
Manufacturer: Intersil Win Source Part Number: 087072-CD22M3494MQZ9 6 Packaging: Reel - TR Applications: Video -3db Bandwidth: 50MHz Number of Channels: 1 Family Name: CD22M3494 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 65 Ohm Case / Package: 44-PLCC (16.58x16.58) Single Supply Voltage (V+): 4 V to 15 V Alternative Parts (Cross-Reference): CD22M3494MQ96; CD22M3494MQA; CD22M3494MQA96; Introduction Date: January 16, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 087072-CD22M3494MQZ9 6 Packaging: Reel - TR Applications: Video -3db Bandwidth: 50MHz Number of Channels: 1 Family Name: CD22M3494 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 65 Ohm Case / Package: 44-PLCC (16.58x16.58) Single Supply Voltage (V+): 4 V to 15 V Alternative Parts (Cross-Reference): CD22M3494MQ96; CD22M3494MQA; CD22M3494MQA96; Introduction Date: January 16, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - CD22M3494MQZ96 - 087072-CD22M3494MQZ96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - CD22M3494MQZ96
087072-CD22M3494MQZ96
Interface - Interface - Analog Switches - Special Purpose - CD22M3494MQZ96 087072-CD22M3494MQZ96
Manufacturer: Intersil Win Source Part Number: 087072-CD22M3494MQZ9 6 Packaging: Reel - TR Applications: Video -3db Bandwidth: 50MHz Number of Channels: 1 Family Name: CD22M3494 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 65 Ohm Case / Package: 44-PLCC (16.58x16.58) Single Supply Voltage (V+): 4 V to 15 V Alternative Parts (Cross-Reference): CD22M3494MQ96; CD22M3494MQA; CD22M3494MQA96; Introduction Date: January 16, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 087072-CD22M3494MQZ96
Packaging: Reel - TR
Applications: Video
-3db Bandwidth: 50MHz
Number of Channels: 1
Family Name: CD22M3494
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 65 Ohm
Case / Package: 44-PLCC (16.58x16.58)
Single Supply Voltage (V+): 4 V to 15 V
Alternative Parts (Cross-Reference): CD22M3494MQ96; CD22M3494MQA; CD22M3494MQA96;
Introduction Date: January 16, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 087072-CD22M3494MQZ96
Product Name Interface - Interface - Analog Switches - Special Purpose - CD22M3494MQZ96
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

15V 60V 15mA Interface Transceiver IC - 710-UCN5812EPF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
2 suppliers
Controllers - ADM6996LX-AA-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1143063-SI32260-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Triple inverting Schmitt trigger - 74AHC3G14DC-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details