Manufacturer: Intersil
Win Source Part Number: 1028142-CD22M3494MQZ
Packaging: Tube/Rail
Applications: Video
-3db Bandwidth: 50MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 65 Ohm
Case / Package: 44-PLCC (16.58x16.58)
Single Supply Voltage (V+): 4 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 1028142-CD22M3494MQZ |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - CD22M3494MQZ |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |