Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Interface Specialized
Series: Universe IID™
Package: Tray
Interface: PCI
Product Status: Active
Base Product Number: CA91C142
Voltage - Supply: 5V
Package / Case: 313-BBGA
Supplier Device Package: 313-PBGA (35x35)
IC INTERFACE SPECIALIZED 313BGA
IC INTERFACE SPECIALIZED 313BGA
IC INTERFACE SPECIALIZED 313BGA
Telecommunications Interface 313-PBGA (35x35)
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CA91C142D-33IEV | CA91C142D-33IEV | CA91C142D-33IEV | CA91C142D-33IEV | |
| Product Name | Integrated Circuits (ICs) Interface Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |