PCI-to-VME Bridge Interface 313-PBGA (35x35)
IC INTERFACE SPECIALIZED 313BGA
IC INTERFACE SPECIALIZED 313BGA
IC INTERFACE SPECIALIZED 313BGA
PCI TO VMEBUS BRIDGE, BGA-313; Bridge Type:PCI to VMEbus; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:BGA; No. of Pins:313Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CA91C142D-33CEV | CA91C142D-33CEV | CA91C142D-33CEV | CA91C142D-33CEV | 46AC8713 |
| Product Name | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Pci To Vmebus Bridge, Bga-313; Bridge Type Renesas |
| Technology | IEEE 1149.1 | IEEE 1149.1 | IEEE 1149.1 | VME; PCI | |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V | Other; 4.5V | |
| Package Type | BGA; 313-BBGA | 313-BBGA | BGA | 313-BBGA | BGA |