Renesas Electronics Corporation Quad 14MHz 16V Embedded Microprocessor MPU CA5470E

Description
Quad, 14MHz, Microprocessor BiMOS-E Operational Amplifier with MOSFET Input/Bipolar Output / IC Op Amp QUAD GP 16V 14PDIP Product overview: CA5470E from Intersil is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 14MHz, 16V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 14MHz, 16V, Embedded Microprocessor MPU, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA5470E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad, 14MHz, Microprocessor BiMOS-E Operational Amplifier with MOSFET Input/Bipolar Output / IC Op Amp QUAD GP 16V 14PDIP Product overview: CA5470E from Intersil is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 14MHz, 16V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 14MHz, 16V, Embedded Microprocessor MPU, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA5470E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 14MHz 16V Embedded Microprocessor MPU - 687-CA5470E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 14MHz 16V Embedded Microprocessor MPU
687-CA5470E
Quad 14MHz 16V Embedded Microprocessor MPU 687-CA5470E
Quad, 14MHz, Microprocessor BiMOS-E Operational Amplifier with MOSFET Input/Bipolar Output / IC Op Amp QUAD GP 16V 14PDIP Product overview: CA5470E from Intersil is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 14MHz, 16V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 14MHz, 16V, Embedded Microprocessor MPU, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA5470E can be used for catalog matching and distributor lookup.

Quad, 14MHz, Microprocessor BiMOS-E Operational Amplifier with MOSFET Input/Bipolar Output / IC Op Amp QUAD GP 16V 14PDIP Product overview: CA5470E from Intersil is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 14MHz, 16V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 14MHz, 16V, Embedded Microprocessor MPU, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA5470E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 687-CA5470E
Product Name Quad 14MHz 16V Embedded Microprocessor MPU
Microprocessor Family CA5470
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details