Renesas Electronics Corporation Bipolar Transistor Arrays CA3083M96

Description
Bipolar (BJT) Transistor Array 5 NPN 15V 100mA 450MHz 500mW Surface Mount 16-SOIC
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 5 NPN 15V 100mA 450MHz 500mW Surface Mount 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - CA3083M96-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
CA3083M96-ND
Bipolar Transistor Arrays CA3083M96-ND
Bipolar (BJT) Transistor Array 5 NPN 15V 100mA 450MHz 500mW Surface Mount 16-SOIC

Bipolar (BJT) Transistor Array 5 NPN 15V 100mA 450MHz 500mW Surface Mount 16-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - CA3083M96 - 012613-CA3083M96 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - CA3083M96
012613-CA3083M96
TRANSISTORS - Transistors (BJT) - Arrays - CA3083M96 012613-CA3083M96
Manufacturer: Intersil Win Source Part Number: 012613-CA3083M96 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 450MHz Transistor Polarity: 5 NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 16-SOIC Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 700mV @ 5mA, 50mA Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 40 @ 50mA, 3V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 012613-CA3083M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 450MHz
Transistor Polarity: 5 NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-SOIC
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 700mV @ 5mA, 50mA
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 40 @ 50mA, 3V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Bipolar Transistor Arrays - CA3083M96 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
CA3083M96
Bipolar Transistor Arrays CA3083M96
TRANSISTOR HIGH CURRENT NPN TRAN

TRANSISTOR HIGH CURRENT NPN TRAN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors
Product Number CA3083M96-ND 012613-CA3083M96 CA3083M96
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - CA3083M96 Bipolar Transistor Arrays
Polarity NPN NPN; 5 NPN 5 NPN; NPN
Package Type "16-SOIC (0.154"", 3.90mm Width)" SOT3; 16-SOIC 16-SOIC (0.154", 3.90mm Width)
IC(max) 100 milliamps
VCEO 15 volts
Unlock Full Specs
to access all available technical data