Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA0224M96 CA0224M96

Description
Manufacturer: Intersil Win Source Part Number: 239344-CA0224M96 Family Name: CA0224 Alternative Parts (Cross-Reference): CA0224M; LM324MHALF; LM324MXHALF; LM324MX/HAPB; Introduction Date: October 13, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 239344-CA0224M96 Family Name: CA0224 Alternative Parts (Cross-Reference): CA0224M; LM324MHALF; LM324MXHALF; LM324MX/HAPB; Introduction Date: October 13, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA0224M96 - 239344-CA0224M96 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA0224M96
239344-CA0224M96
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA0224M96 239344-CA0224M96
Manufacturer: Intersil Win Source Part Number: 239344-CA0224M96 Family Name: CA0224 Alternative Parts (Cross-Reference): CA0224M; LM324MHALF; LM324MXHALF; LM324MX/HAPB; Introduction Date: October 13, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial

Manufacturer: Intersil
Win Source Part Number: 239344-CA0224M96
Family Name: CA0224
Alternative Parts (Cross-Reference): CA0224M; LM324MHALF; LM324MXHALF; LM324MX/HAPB;
Introduction Date: October 13, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA0224M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CA0224M96
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CA0224M96
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 239344-CA0224M96 CA0224M96
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA0224M96 Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Range Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP-8
Number of Pins 8
View Details
INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
10 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9563901MGA - Lingto Electronic Limited
Specs
Source Current (IS) 2.5 milliamps
Bandwidth 3 MHz
View Details
5V Rail-to-Rail High Precision Operational Amplifier - ALD1712APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers