Renesas Electronics Corporation Interface Transceiver IC BBT3420-SN

Description
IC TRANSCEIVER FULL 4/4 289BGA Product overview: BBT3420-SN from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BBT3420-SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 4/4 289BGA Product overview: BBT3420-SN from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BBT3420-SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-BBT3420-SN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BBT3420-SN
Interface Transceiver IC 710-BBT3420-SN
IC TRANSCEIVER FULL 4/4 289BGA Product overview: BBT3420-SN from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BBT3420-SN can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 4/4 289BGA Product overview: BBT3420-SN from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BBT3420-SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - BBT3420-SN - 1022301-BBT3420-SN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BBT3420-SN
1022301-BBT3420-SN
Interface - Interface - Drivers, Receivers, Transceivers - BBT3420-SN 1022301-BBT3420-SN
Manufacturer: Intersil Win Source Part Number: 1022301-BBT3420-SN Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: XAUI, XGMII, MDC/MDIO Number of Drivers/Receivers: 4/4 Duplex: Full Data Rate: 12.75Gbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 289-BGA (19x19) Supply Voltage - Operating: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 84

Manufacturer: Intersil
Win Source Part Number: 1022301-BBT3420-SN
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: XAUI, XGMII, MDC/MDIO
Number of Drivers/Receivers: 4/4
Duplex: Full
Data Rate: 12.75Gbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 289-BGA (19x19)
Supply Voltage - Operating: 1.7 V to 1.9 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 84

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - BBT3420-SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BBT3420-SN
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BBT3420-SN
IC TRANSCEIVER FULL 4/4 289BGA

IC TRANSCEIVER FULL 4/4 289BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-BBT3420-SN 1022301-BBT3420-SN BBT3420-SN
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - BBT3420-SN Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 1.7V ~ 1.9V Other; 1.7 V ~ 1.9 V Other
Data Rate 1.28E7 kbps 1.28E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260788-SI32286-A-GM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
 - 5414/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details