FLASH Memory IC 16Mb (512 Bytes x 4096 pages) SPI - Quad I/O 85MHz 8-UDFN (5x6)
IC FLASH 16MBIT SPI/QUAD 8UDFN
IC FLASH 16MBIT SPI/QUAD 8UDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT45DQ161-MHD2B-T-ND | AT45DQ161-MHD2B-T | AT45DQ161-MHD2B-T |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits |
| Package Type | 8-UDFN Exposed Pad |