FLASH Memory IC 64Mb (1K Bytes x 8192 pages) SPI 66MHz 8-CASON (6x8)
IC FLASH 64MBIT SPI 66MHZ 8CASON Product overview: AT45DB642D-CNU-SL954
IC FLASH 64MBIT SPI 66MHZ 8CASON
IC FLASH 64MBIT SPI 66MHZ 8CASON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1265-1063-ND | 774-AT45DB642D-CNU-SL954 | AT45DB642D-CNU-SL954 | AT45DB642D-CNU-SL954 |
| Product Name | Memory | 66MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | 8-VDFN | Bulk |