Renesas Electronics Corporation Memory AT45DB161E-SHF2B-T

Description
FLASH Memory IC 16Mb (512 Bytes x 4096 pages) SPI 85MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (512 Bytes x 4096 pages) SPI 85MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1265-1094-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (512 Bytes x 4096 pages) SPI 85MHz 8-SOIC

FLASH Memory IC 16Mb (512 Bytes x 4096 pages) SPI 85MHz 8-SOIC

Buy Now Datasheet
85MHZ Memory IC and Storage Component - 774-AT45DB161E-SHF2B-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
85MHZ Memory IC and Storage Component
774-AT45DB161E-SHF2B-T
85MHZ Memory IC and Storage Component 774-AT45DB161E-SHF2B-T
IC FLASH 16MBIT SPI 85MHZ 8SOIC Product overview: AT45DB161E-SHF2B-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 85MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB161E-SHF2B -T can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 85MHZ 8SOIC Product overview: AT45DB161E-SHF2B-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 85MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB161E-SHF2B-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 16MBIT SPI 85MHZ 8SOIC

IC FLASH 16MBIT SPI 85MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT45DB161E-SHF2B-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT45DB161E-SHF2B-T
Integrated Circuits (ICs) - Memory - Memory AT45DB161E-SHF2B-T
IC FLASH 16MBIT SPI 85MHZ 8SOIC

IC FLASH 16MBIT SPI 85MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1265-1094-2-ND 774-AT45DB161E-SHF2B-T AT45DB161E-SHF2B-T AT45DB161E-SHF2B-T
Product Name Memory 85MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory, 8Mbit, 55Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8364 - Newark, An Avnet Company
Specs
Memory Category Flash
Access Time 55 ns
Density 8000 kbits
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers