FLASH Memory IC 8Mb (256 Bytes x 4096 pages) SPI 66MHz 8-SOIC
IC FLASH 8MBIT SPI 66MHZ 8SOIC
IC FLASH 8MBIT SPI 66MHZ 8SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1265-1057-ND | AT45DB081D-SU-SL954 | AT45DB081D-SU-SL954 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" |