Renesas Electronics Corporation Memory AT25XV041B-MAHV-T

Description
FLASH Memory IC 4Mb (512K x 8) SPI 85MHz 8-UDFN (2x3)
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) SPI 85MHz 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1265-1191-6-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 85MHz 8-UDFN (2x3)

FLASH Memory IC 4Mb (512K x 8) SPI 85MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - 1265-1191-1-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 85MHz 8-UDFN (2x3)

FLASH Memory IC 4Mb (512K x 8) SPI 85MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - 1265-1191-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 85MHz 8-UDFN (2x3)

FLASH Memory IC 4Mb (512K x 8) SPI 85MHz 8-UDFN (2x3)

Buy Now Datasheet
85MHZ Memory IC and Storage Component - 774-AT25XV041B-MAHV-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
85MHZ Memory IC and Storage Component
774-AT25XV041B-MAHV-T
85MHZ Memory IC and Storage Component 774-AT25XV041B-MAHV-T
IC FLASH 4MBIT SPI 85MHZ 8UDFN Product overview: AT25XV041B-MAHV-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 85MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25XV041B-MAHV- T can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 85MHZ 8UDFN Product overview: AT25XV041B-MAHV-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 85MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25XV041B-MAHV-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 4MBIT SPI 85MHZ 8UDFN

IC FLASH 4MBIT SPI 85MHZ 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25XV041B-MAHV-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25XV041B-MAHV-T
Integrated Circuits (ICs) - Memory - Memory AT25XV041B-MAHV-T
IC FLASH 4MBIT SPI 85MHZ 8UDFN

IC FLASH 4MBIT SPI 85MHZ 8UDFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1265-1191-6-ND 774-AT25XV041B-MAHV-T AT25XV041B-MAHV-T AT25XV041B-MAHV-T
Product Name Memory 85MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits
Package Type 8-UFDFN Exposed Pad Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 16-3636-01-P - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details