FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 104MHz 8-WLCSP (1.92x3.01)
FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 104MHz 8-WLCSP (1.92x3.01)
FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 104MHz 8-WLCSP (1.92x3.01)
IC FLASH 64MBIT SPI/QUAD 8WLCSP
IC FLASH 64MBIT SPI/QUAD 8WLCSP
IC FLASH 64MBIT SPI/QUAD 8WLCSP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1265-1342-6-ND | AT25QL641-UUE-T | AT25QL641-UUE-T | AT25QL641-UUE-T |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | 8-UFBGA, WLCSP | 8-UFBGA, WLCSP |