Renesas Electronics Corporation Memory AT25PE40-SSHN-T

Description
FLASH Memory IC 4Mb (256 Bytes x 2048 pages) SPI 85MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (256 Bytes x 2048 pages) SPI 85MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1265-1325-6-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (256 Bytes x 2048 pages) SPI 85MHz 8-SOIC

FLASH Memory IC 4Mb (256 Bytes x 2048 pages) SPI 85MHz 8-SOIC

Buy Now Datasheet
Memory - 1265-1325-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (256 Bytes x 2048 pages) SPI 85MHz 8-SOIC

FLASH Memory IC 4Mb (256 Bytes x 2048 pages) SPI 85MHz 8-SOIC

Buy Now Datasheet
Memory - 1265-1325-1-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (256 Bytes x 2048 pages) SPI 85MHz 8-SOIC

FLASH Memory IC 4Mb (256 Bytes x 2048 pages) SPI 85MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
85MHZ Memory IC and Storage Component
774-AT25PE40-SSHN-T
85MHZ Memory IC and Storage Component 774-AT25PE40-SSHN-T
IC FLASH 4MBIT SPI 85MHZ 8SOIC Product overview: AT25PE40-SSHN-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 85MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25PE40-SSHN-T can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 85MHZ 8SOIC Product overview: AT25PE40-SSHN-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 85MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25PE40-SSHN-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 4MBIT SPI 85MHZ 8SOIC

IC FLASH 4MBIT SPI 85MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25PE40-SSHN-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25PE40-SSHN-T
Integrated Circuits (ICs) - Memory - Memory AT25PE40-SSHN-T
IC FLASH 4MBIT SPI 85MHZ 8SOIC

IC FLASH 4MBIT SPI 85MHZ 8SOIC

Supplier's Site
IC FLASH 4MBIT SPI 85MHZ 8SOIC

IC FLASH 4MBIT SPI 85MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1265-1325-6-ND 774-AT25PE40-SSHN-T AT25PE40-SSHN-T AT25PE40-SSHN-T AT25PE40-SSHN-T
Product Name Memory 85MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
 - 93L422DM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details