16 MBIT, 3.0V (2.3V TO 3.6V), -4 Product overview: AT25PE16-SHF-B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0V, 2.3V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.0V, 2.3V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25PE16-SHF-B can be used for catalog matching and distributor lookup.
16 MBIT, 3.0V (2.3V TO 3.6V), -4
FLASH - NOR (SLC) Memory IC 16Mbit SPI 104 MHz 7 ns 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1695-AT25PE16-SHF-B-ND | 774-AT25PE16-SHF-B | AT25PE16-SHF-B | AT25PE16-SHF-B |
| Product Name | Memory | 3.0V 2.3V 3.6V Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; Tube | SOIC; 8-SOIC (0.209\", 5.30mm Width) | |
| Supply Voltage | 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V | Surface Mount | 3.6V; 2.3V ~ 3.6V |