FLASH Memory IC 8Mb (256 Bytes x 4096 pages) SPI 100MHz 8-WLCSP (4x2)
IC FLASH 8MBIT SPI 100MHZ 8WLCSP Product overview: AT25DL081-UUN-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25DL081-UUN-T can be used for catalog matching and distributor lookup.
IC FLASH 8MBIT SPI 100MHZ 8WLCSP
IC FLASH 8MBIT SPI 100MHZ 8WLCSP
IC FLASH 8MBIT SPI 100MHZ 8WLCSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1265-1271-2-ND | 774-AT25DL081-UUN-T | AT25DL081-UUN-T | AT25DL081-UUN-T | AT25DL081-UUN-T |
| Product Name | Memory | 100MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | 8-XFBGA, WLCSP | BGA; CSP; Tape & Reel (TR) | 8-XFBGA, WLCSP |