Renesas Electronics Corporation Memory AT25DF512C-SSHN-B

Description
FLASH Memory IC 512Kb (64K x 8) SPI 104MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 512Kb (64K x 8) SPI 104MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1265-1179-5-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) SPI 104MHz 8-SOIC

FLASH Memory IC 512Kb (64K x 8) SPI 104MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT25DF512C-SSHN-B
Memory IC and Storage Component 774-AT25DF512C-SSHN-B
IC FLASH 512KBIT SPI 8SOIC Product overview: AT25DF512C-SSHN-B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25DF512C-SSHN- B can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT SPI 8SOIC Product overview: AT25DF512C-SSHN-B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT25DF512C-SSHN-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT25DF512C-SSHN-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT25DF512C-SSHN-B
Integrated Circuits (ICs) - Memory - Memory AT25DF512C-SSHN-B
IC FLASH 512KBIT SPI 8SOIC

IC FLASH 512KBIT SPI 8SOIC

Supplier's Site
IC FLASH 512KBIT SPI 8SOIC

IC FLASH 512KBIT SPI 8SOIC

Supplier's Site Datasheet
Flash Memory, 512Kbit, -40 To 85Deg C; Flash Memory Type Renesas - 67AC3291 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 512Kbit, -40 To 85Deg C; Flash Memory Type Renesas
67AC3291
Flash Memory, 512Kbit, -40 To 85Deg C; Flash Memory Type Renesas 67AC3291
FLASH MEMORY, 512KBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Kbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 512KBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Kbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:WSOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1265-1179-5-ND 774-AT25DF512C-SSHN-B AT25DF512C-SSHN-B AT25DF512C-SSHN-B 67AC3291
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, 512Kbit, -40 To 85Deg C; Flash Memory Type Renesas
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube WSOIC
Supply Voltage 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V Surface Mount
Cycle Time 8000 to 3.50E6 ns ? to 3.50E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 16-3636-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - RC28F128P33B85A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 85 ns
Density 128000 kbits
View Details