FLASH Memory IC 1Mb (128K x 8) SPI 104MHz 8-UDFN (2x3)
IC FLASH 1MBIT SPI 104MHZ 8UDFN
IC FLASH 1MBIT SPI 104MHZ 8UDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25DF011-MAHNHR-T-ND | AT25DF011-MAHNHR-T | AT25DF011-MAHNHR-T |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | 8-UFDFN Exposed Pad |