Renesas Electronics Corporation As-Interface Ic, 33.1V, Sop-28; Ic Interface Type Renesas ASI4UE-E-G1-ST

Description
AS-INTERFACE IC, 33.1V, SOP-28; IC Interface Type:UART; Interface Applications:AS - I Networks; Supply Voltage Min:16V; Supply Voltage Max:33.1V; Interface Case Style:SOP; No. of Pins:28Pins; Operating Temperature Min:-25°C; RoHS Compliant: Yes
Datasheet
Description
AS-INTERFACE IC, 33.1V, SOP-28; IC Interface Type:UART; Interface Applications:AS - I Networks; Supply Voltage Min:16V; Supply Voltage Max:33.1V; Interface Case Style:SOP; No. of Pins:28Pins; Operating Temperature Min:-25°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
As-Interface Ic, 33.1V, Sop-28; Ic Interface Type Renesas - 45AC6325 - Newark, An Avnet Company
Chicago, IL, United States
As-Interface Ic, 33.1V, Sop-28; Ic Interface Type Renesas
45AC6325
As-Interface Ic, 33.1V, Sop-28; Ic Interface Type Renesas 45AC6325
AS-INTERFACE IC, 33.1V, SOP-28; IC Interface Type:UART; Interface Applications:AS - I Networks; Supply Voltage Min:16V; Supply Voltage Max:33.1V; Interface Case Style:SOP; No. of Pins:28Pins; Operating Temperature Min:-25°C; RoHS Compliant: Yes

AS-INTERFACE IC, 33.1V, SOP-28; IC Interface Type:UART; Interface Applications:AS - I Networks; Supply Voltage Min:16V; Supply Voltage Max:33.1V; Interface Case Style:SOP; No. of Pins:28Pins; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Specialized - ASI4UE-E-G1-ST - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
ASI4UE-E-G1-ST
Interface - Specialized ASI4UE-E-G1-ST
IC INTERFACE SPECIALIZED V3.0

IC INTERFACE SPECIALIZED V3.0

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 45AC6325 ASI4UE-E-G1-ST
Product Name As-Interface Ic, 33.1V, Sop-28; Ic Interface Type Renesas Interface - Specialized
Features RoHS
Supply Voltage Other; 16V
Operating Temperature -25 C (-13 F)
Package Type SOP SOIC; 28-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Controllers - ADM8513X-AD-T-1 - 172997-ADM8513 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type QFP; PG-LQFP-48-1
View Details
4 suppliers
Interface - Specialized - AD9888KSZ-170KL1 - Lingto Electronic Limited
Specs
Technology 2-Wire Serial
Device Type Sensor Interface
Package Type QFP; 128-BFQFP
View Details
Interface module - 704-2004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details