Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001470-9LRS4903BKLF
Length: 5 mm
Thickness: 900 µm
Number of Pins: 32
Width: 5 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1001470-9LRS4903BKLFT |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 9LRS4903BKLFT |