IC CLOCK GENERATOR LGA
IC CLOCK GENERATOR LGA
Clock Generator IC 200MHz, 325MHz 1 16-TFLGA Exposed Pad
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 9FGV1006CQ550LTGI8 | 9FGV1006CQ550LTGI8 | 9FGV1006CQ550LTGI8 |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator; Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 16-TFLGA Exposed Pad | |
| Frequency | 200 to 325 MHz | 200 to 325 MHz | 200 to 325 MHz |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL |