2.5V Phase Lock Loop DDR Clock Driver 28-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1160719-CDCVF855PWR
Packaging: Reel - TR
Type: PLL Clock Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 220MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Input: SSTL-2
Output: SSTL-2
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: CDCVF855
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): CSPT855PGGI8; CSPT855PGG8; CSPT855PGGI;
Introduction Date: March 01, 2007
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
"PLL Clock Driver IC 220MHz 1 28-TSSOP (0.173"", 4.40mm Width)"
Zero Delay Buffer 4-Out Differential 28-Pin TSSOP T/R Product overview: CDCVF855PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF855PWR can be used for catalog matching and distributor lookup.
IC PLL CLOCK DVR 2.5V 28-TSSOP
IC PLL CLOCK DRIVER 28TSSOP
PLL Clock Driver IC 220MHz 1 28-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCVF855PWR | 1160719-CDCVF855PWR | 296-CDCVF855PWRTR-ND | 728-CDCVF855PWR | CDCVF855PWR | CDCVF855PWR | CDCVF855PWR |
| Product Name | CDCVF855 2.5V Phase Lock Loop DDR Clock Driver | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF855PWR | Clock Generators, PLLs, Frequency Synthesizers | TSSOP Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Clock Generator | Clock Driver; Clock Generator | Clock Generator | Surface Mount; Clock Generator | Clock Driver | |
| Package Type | TSSOP | Surface Mount | Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 2.5 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | |||
| Frequency | 220 MHz | 220 MHz | 220 MHz | 220 MHz | 220 MHz | 1 MHz | 220 MHz |