PROG CLK GEN, 325MHZ, -40 TO 85DEG C; Clock IC Type:Programmable Clock Generator; Frequency:325MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:LGA; No. of Pins:16Pins; Operating RoHS Compliant: Yes
Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad
IC CLOCK GENERATOR 16LGA
IC CLOCK GENERATOR 16LGA
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 81AC6364 | 9FGV1006BQ505LTGI | 9FGV1006BQ505LTGI | 9FGV1006BQ505LTGI |
| Product Name | Prog Clk Gen, 325Mhz, -40 To 85Deg C; Clock Ic Type Renesas | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Programmable Clock Generator; Real Time Clock; Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator |
| Package Type | LGA | Surface Mount; 16-TFLGA Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | |
| Frequency | 325 MHz | 325 MHz | 325 MHz | 325 MHz |