Renesas Electronics Corporation Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 9FGV1005A202LTGI

Description
IC CLOCK GENERATOR LGA
Datasheet
Description
IC CLOCK GENERATOR LGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9FGV1005A202LTGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
9FGV1005A202LTGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 9FGV1005A202LTGI
IC CLOCK GENERATOR LGA

IC CLOCK GENERATOR LGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 9FGV1005A202LTGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
9FGV1005A202LTGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 9FGV1005A202LTGI
IC CLOCK GENERATOR LGA

IC CLOCK GENERATOR LGA

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - 9FGV1005A202LTGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
9FGV1005A202LTGI
Clock Generators, PLLs, Frequency Synthesizers 9FGV1005A202LTGI
Clock Generator IC 200MHz, 325MHz 1 16-TFLGA Exposed Pad

Clock Generator IC 200MHz, 325MHz 1 16-TFLGA Exposed Pad

Buy Now

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number 9FGV1005A202LTGI 9FGV1005A202LTGI 9FGV1005A202LTGI
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator; Clock Generator Clock Generator
Package Type Surface Mount; Surface Mount Surface Mount; 16-TFLGA Exposed Pad
Frequency 200 to 325 MHz 200 to 325 MHz 200 to 325 MHz
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

CDC208 5V Dual 1-to-4 clock driver - CDC208DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22801KFXITTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers