Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 9FGV1005A002LTGI

Description
Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad
Request a Quote Datasheet
Description
Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 800-3870-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-3870-ND
Clock Generators, PLLs, Frequency Synthesizers 800-3870-ND
Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad

Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad

Buy Now Datasheet
Prog Clock Generator, 325Mhz, Lga-16; Clock Ic Type Renesas - 65AC6687 - Newark, An Avnet Company
Chicago, IL, United States
Prog Clock Generator, 325Mhz, Lga-16; Clock Ic Type Renesas
65AC6687
Prog Clock Generator, 325Mhz, Lga-16; Clock Ic Type Renesas 65AC6687
PROG CLOCK GENERATOR, 325MHZ, LGA-16; Clock IC Type:Programmable Clock Generator; Frequency:325MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:LGA; No. of Pins:16Pins; Operating RoHS Compliant: Yes

PROG CLOCK GENERATOR, 325MHZ, LGA-16; Clock IC Type:Programmable Clock Generator; Frequency:325MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:LGA; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 9FGV1005A002LTGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
9FGV1005A002LTGI
Clock Generators, PLLs, Frequency Synthesizers 9FGV1005A002LTGI
Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad

Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 9FGV1005A002LTGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
9FGV1005A002LTGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 9FGV1005A002LTGI
IC CLOCK GENERATOR 16LGA

IC CLOCK GENERATOR 16LGA

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9FGV1005A002LTGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
9FGV1005A002LTGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 9FGV1005A002LTGI
IC CLOCK GENERATOR 16LGA

IC CLOCK GENERATOR 16LGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-3870-ND 65AC6687 9FGV1005A002LTGI 9FGV1005A002LTGI 9FGV1005A002LTGI
Product Name Clock Generators, PLLs, Frequency Synthesizers Prog Clock Generator, 325Mhz, Lga-16; Clock Ic Type Renesas Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Programmable Clock Generator; Real Time Clock; Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator
Bus Interface LVPECL; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 16-TFLGA Exposed Pad LGA Surface Mount; 16-TFLGA Exposed Pad Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.46 volts 1.71 to 3.46 volts 1.71 to 3.46 volts 1.71 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-4162-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-0BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PW - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
9 suppliers