PROG CLK GEN, 325MHZ, -40 TO 85DEG C; Clock IC Type:Programmable Clock Generator; Frequency:325MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:LGA; No. of Pins:24Pins; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 81AC6358 |
| Product Name | Prog Clk Gen, 325Mhz, -40 To 85Deg C; Clock Ic Type Renesas |
| Device Type | Programmable Clock Generator; Real Time Clock; Clock Generator |