Renesas Electronics Corporation Application Specific Clock/Timing 9FGV1001CQ505LTGI

Description
Ethernet, PCI Express (PCIe) Clock Generator IC 325MHz 1 Output 24-LGA (4x4)
Description
Ethernet, PCI Express (PCIe) Clock Generator IC 325MHz 1 Output 24-LGA (4x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The 9FGV1001CQ505LTGI is a programmable clock generator from the Renesas PhiClock,Ñ¢ family, designed for low phase noise applications in Ethernet and PCI Express environments. It features four programmable output pairs and one reference output, with output frequencies ranging from 1MHz to 325MHz for differential outputs and up to 200MHz for single-ended outputs. The device operates with power supplies between 1.8V and 3.3V and supports various I/O standards including HCSL, LVDS, and LVCMOS. It offers low power consumption, with typical values of less than 125mW at 1.8V for the 9FGV1001C model. The clock generator can be configured through hardware select pins or I²C, allowing for flexibility in application settings. It is suitable for high-performance computing, enterprise storage, and data center applications, making it a versatile choice for engineers seeking reliable clock generation solutions.

Datasheet Summary
Powered by GS/AI

The 9FGV1001CQ505LTGI is a programmable clock generator from the Renesas PhiClock,Ñ¢ family, designed for low phase noise applications in Ethernet and PCI Express environments. It features four programmable output pairs and one reference output, with output frequencies ranging from 1MHz to 325MHz for differential outputs and up to 200MHz for single-ended outputs. The device operates with power supplies between 1.8V and 3.3V and supports various I/O standards including HCSL, LVDS, and LVCMOS. It offers low power consumption, with typical values of less than 125mW at 1.8V for the 9FGV1001C model. The clock generator can be configured through hardware select pins or I²C, allowing for flexibility in application settings. It is suitable for high-performance computing, enterprise storage, and data center applications, making it a versatile choice for engineers seeking reliable clock generation solutions.

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 9FGV1001CQ505LTGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
9FGV1001CQ505LTGI
Application Specific Clock/Timing 9FGV1001CQ505LTGI
Ethernet, PCI Express (PCIe) Clock Generator IC 325MHz 1 Output 24-LGA (4x4)

Ethernet, PCI Express (PCIe) Clock Generator IC 325MHz 1 Output 24-LGA (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Clocks
Product Number 9FGV1001CQ505LTGI
Product Name Application Specific Clock/Timing
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 24-LFLGA
Supply Voltage 1.71 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B13515-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Device Type Clock Generator
View Details
3 suppliers
Clock and Timing IC - 728-CDCE813QPWRDN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-011A - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers