Renesas Electronics Corporation Clock and Timing IC 9FGV0841AKILFT

Description
IC CLOCK GENERATOR 48VFQPN Product overview: 9FGV0841AKILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGV0841AKILFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GENERATOR 48VFQPN Product overview: 9FGV0841AKILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGV0841AKILFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
763-9FGV0841AKILFT
Clock and Timing IC 763-9FGV0841AKILFT
IC CLOCK GENERATOR 48VFQPN Product overview: 9FGV0841AKILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGV0841AKILFT can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 48VFQPN Product overview: 9FGV0841AKILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGV0841AKILFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - 1377680-9FGV0841AKILFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
1377680-9FGV0841AKILFT
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing 1377680-9FGV0841AKILFT
Win Source Part Number: 1377680-9FGV0841AKIL FT Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Product Status: Active Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VFQFPN Base Product Number: 9FGV0841 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 1.9V Output: HCSL, LVCMOS Number of Circuits: 1 PLL: Yes Main Purpose: PCI Express (PCIe) Input: Crystal Frequency - Max: 100MHz

Win Source Part Number: 1377680-9FGV0841AKILFT
Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Product Status: Active
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VFQFPN
Base Product Number: 9FGV0841
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 1.9V
Output: HCSL, LVCMOS
Number of Circuits: 1
PLL: Yes
Main Purpose: PCI Express (PCIe)
Input: Crystal
Frequency - Max: 100MHz

Buy Now Datasheet
Clock/Timing - Application Specific - 9FGV0841AKILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9FGV0841AKILFT
Clock/Timing - Application Specific 9FGV0841AKILFT
IC CLOCK GENERATOR 48VFQPN

IC CLOCK GENERATOR 48VFQPN

Supplier's Site Datasheet
Application Specific Clock/Timing - 9FGV0841AKILFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
9FGV0841AKILFT
Application Specific Clock/Timing 9FGV0841AKILFT
PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN

PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 763-9FGV0841AKILFT 1377680-9FGV0841AKILFT 9FGV0841AKILFT 9FGV0841AKILFT
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing Clock/Timing - Application Specific Application Specific Clock/Timing
Bus Interface HCSL, LVCMOS CMOS; HCSL, LVCMOS CMOS; HCSL, LVCMOS
Package Type Tape & Reel (TR) 48-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; 48-VFQFN Exposed Pad
Supply Voltage 1.7 to 1.9 volts 1.7 to 1.9 volts 1.7 to 1.9 volts
Frequency 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51210-B10950-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Real-Time-Clock Module Smd 32.768Khz; Date Format Micro Crystal - 94M8777 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2292SL-1J5 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3 to 3.6 volts
View Details