Renesas Electronics Corporation Clock/Timing - Application Specific 9FGL839AKLFT

Description
IC CLOCK GENERATOR 32MLF
Description
IC CLOCK GENERATOR 32MLF
Datasheet
Datasheet Summary
Powered by GS/AI

The 9FGL839AKLFT is an application-specific clock generator designed for low-power PCI Express (PCIe) applications, supporting PCIe generations 1, 2, and 3. It features eight outputs with a characteristic impedance of 100 ohms, making it suitable for high-speed data transmission. The device is housed in a 48-pin VFQFPN package and operates within a temperature range of 0 to +70°C. This clock generator is ideal for engineers looking for a reliable timing solution in PCIe-based designs.

Datasheet Summary
Powered by GS/AI

The 9FGL839AKLFT is an application-specific clock generator designed for low-power PCI Express (PCIe) applications, supporting PCIe generations 1, 2, and 3. It features eight outputs with a characteristic impedance of 100 ohms, making it suitable for high-speed data transmission. The device is housed in a 48-pin VFQFPN package and operates within a temperature range of 0 to +70°C. This clock generator is ideal for engineers looking for a reliable timing solution in PCIe-based designs.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - 9FGL839AKLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9FGL839AKLFT
Clock/Timing - Application Specific 9FGL839AKLFT
IC CLOCK GENERATOR 32MLF

IC CLOCK GENERATOR 32MLF

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number 9FGL839AKLFT
Product Name Clock/Timing - Application Specific
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-RV-8803-C7-32.768KHZ-3PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.5 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
8 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4212BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2700 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up - BQ3285ESS - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC,SSOP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
6 suppliers