Renesas Electronics Corporation Application Specific Clock/Timing 9FGL6251AP201NDGI

Description
PCI Express (PCIe) Clock Buffer/Generator IC 100MHz 1 Output 28-VFQFPN (4x4)
Description
PCI Express (PCIe) Clock Buffer/Generator IC 100MHz 1 Output 28-VFQFPN (4x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The 9FGL6251AP201NDGI is an intelligent buffer and clock generator designed specifically for single and dual-ported NVMe SSDs. It supports both Common (CC) and Independent Reference (IR) clocking architectures, making it suitable for U.2 and M.2 form factors. This device is also applicable in PCIe master/slave configurations and clock multiplexing applications, featuring an internal clock generator as an additional input channel. Key output features include two low-power HCSL outputs operating at 100MHz with selectable output impedance of 100,Ѷ or 85,Ѷ, a 1.8V LVCMOS reference output at either 33 1/3MHz or 25MHz, and an open-drain output indicating PCIe clock mode. The device automatically detects the presence or absence of input clocks and integrates terminations on the LP-HCSL outputs, which reduces the need for external components. The 9FGL6251AP201NDGI operates within a voltage range of 2.5V to 3.3V, with a reference clock output that eliminates the need for an external crystal oscillator. It is packaged in a 28-VQFP-N format measuring 4mm x 4mm. The device is compliant with PCIe Gen1,Äì4 standards for CC and Gen2,Äì3 for IR, with a cycle-to-cycle jitter specification of less than 50ps.

Datasheet Summary
Powered by GS/AI

The 9FGL6251AP201NDGI is an intelligent buffer and clock generator designed specifically for single and dual-ported NVMe SSDs. It supports both Common (CC) and Independent Reference (IR) clocking architectures, making it suitable for U.2 and M.2 form factors. This device is also applicable in PCIe master/slave configurations and clock multiplexing applications, featuring an internal clock generator as an additional input channel. Key output features include two low-power HCSL outputs operating at 100MHz with selectable output impedance of 100,Ѷ or 85,Ѷ, a 1.8V LVCMOS reference output at either 33 1/3MHz or 25MHz, and an open-drain output indicating PCIe clock mode. The device automatically detects the presence or absence of input clocks and integrates terminations on the LP-HCSL outputs, which reduces the need for external components. The 9FGL6251AP201NDGI operates within a voltage range of 2.5V to 3.3V, with a reference clock output that eliminates the need for an external crystal oscillator. It is packaged in a 28-VQFP-N format measuring 4mm x 4mm. The device is compliant with PCIe Gen1,Äì4 standards for CC and Gen2,Äì3 for IR, with a cycle-to-cycle jitter specification of less than 50ps.

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 9FGL6251AP201NDGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
9FGL6251AP201NDGI
Application Specific Clock/Timing 9FGL6251AP201NDGI
PCI Express (PCIe) Clock Buffer/Generator IC 100MHz 1 Output 28-VFQFPN (4x4)

PCI Express (PCIe) Clock Buffer/Generator IC 100MHz 1 Output 28-VFQFPN (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Clocks
Product Number 9FGL6251AP201NDGI
Product Name Application Specific Clock/Timing
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 28-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-001A - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Application Specific Clock/Timing - CY28378OXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers