PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 28-VFQFPN (4x4)
VFQFPN 4.00X4.00X0.90 MM, 0.40MM
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 9FGL6241AP302NDGI8 | 9FGL6241AP302NDGI8 |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; LP-HCSL, LVCMOS | |
| Package Type | Surface Mount; 28-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.13 volts |