VFQFPN 4.00X4.00X0.90 MM, 0.40MM
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 28-VFQFPN (4x4)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 9FGL6241AP301NDGI8 | 9FGL6241AP301NDGI8 |
| Product Name | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 28-VFQFN Exposed Pad |
| Frequency | 100 MHz | 100 MHz |
| Bus Interface | CMOS; LP-HCSL, LVCMOS |