Renesas Electronics Corporation Application Specific Clock/Timing 9FG1902AKLFT

Description
Memory, DIMM, PCI Express (PCIe) Clock Buffer/Driver IC 400MHz Output 72-VFQFPN (10x10)
Datasheet
Description
Memory, DIMM, PCI Express (PCIe) Clock Buffer/Driver IC 400MHz Output 72-VFQFPN (10x10)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 9FG1902AKLFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
9FG1902AKLFT
Application Specific Clock/Timing 9FG1902AKLFT
Memory, DIMM, PCI Express (PCIe) Clock Buffer/Driver IC 400MHz Output 72-VFQFPN (10x10)

Memory, DIMM, PCI Express (PCIe) Clock Buffer/Driver IC 400MHz Output 72-VFQFPN (10x10)

Buy Now Datasheet
Clock/Timing - Application Specific - 9FG1902AKLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9FG1902AKLFT
Clock/Timing - Application Specific 9FG1902AKLFT
IC FREQUENCY GENERATOR 72-VFQFPN

IC FREQUENCY GENERATOR 72-VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 9FG1902AKLFT 9FG1902AKLFT
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Driver Clock Generator
Bus Interface Clock
Package Type Surface Mount; 72-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B12250-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Device Type Clock Generator
View Details
2 suppliers
CDC341 1-to-8 clock driver with tight AC specification - CDC341DW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
4 suppliers
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2300SXCTTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers