Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Application Specific 9EPRS488CKLF

Description
Win Source Part Number: 1020435-9EPRS488CKLF Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Bulk Frequency - Max: 234.33MHz Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes Main Purpose: AMD CPU Voltage - Supply: 3.135V ~ 3.465V Package / Case: 72-VFQFN Exposed Pad Supplier Device Package: 72-VFQFPN (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS9EPRS488CKLF,2832 -9EPRS488CKLF,800-19 44 Base Product Number: 9EPRS488 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1020435-9EPRS488CKLF Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Bulk Frequency - Max: 234.33MHz Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes Main Purpose: AMD CPU Voltage - Supply: 3.135V ~ 3.465V Package / Case: 72-VFQFN Exposed Pad Supplier Device Package: 72-VFQFPN (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS9EPRS488CKLF,2832 -9EPRS488CKLF,800-19 44 Base Product Number: 9EPRS488 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1020435-9EPRS488CKLF
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1020435-9EPRS488CKLF
Win Source Part Number: 1020435-9EPRS488CKLF Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Bulk Frequency - Max: 234.33MHz Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes Main Purpose: AMD CPU Voltage - Supply: 3.135V ~ 3.465V Package / Case: 72-VFQFN Exposed Pad Supplier Device Package: 72-VFQFPN (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS9EPRS488CKLF,2832 -9EPRS488CKLF,800-19 44 Base Product Number: 9EPRS488 Product Status: Obsolete

Win Source Part Number: 1020435-9EPRS488CKLF
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Bulk
Frequency - Max: 234.33MHz
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: AMD CPU
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 72-VFQFN Exposed Pad
Supplier Device Package: 72-VFQFPN (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS9EPRS488CKLF,2832-9EPRS488CKLF,800-1944
Base Product Number: 9EPRS488
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1020435-9EPRS488CKLF
Product Name Integrated Circuits (ICs) - Clock/Timing - Application Specific
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 72-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1362471-RV-8803-C7-32.768KHZ-3PPM-TA-QA - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
7 suppliers