The 9DMU0431AKILF is a 2:4 PCIe Gen1-2-3 clock multiplexer designed for low-power applications, operating at 1.5V with a typical power consumption of 31mW. It features four low-power HCSL differential outputs, each with its own dedicated output enable pin for enhanced system control and power management. The device supports selectable asynchronous or glitch-free switching, allowing for flexible integration in various designs. Key specifications include a cycle-to-cycle jitter of less than 5ps, PCIe-compliant phase jitter, and an output-to-output skew of less than 50ps. The operating frequency ranges from 1MHz to 167MHz, making it suitable for a variety of clocking applications. The product is housed in a compact 24-pin 4x4mm VFQFPN package, which is advantageous for space-constrained designs. Additionally, it is spread spectrum compatible, aiding in EMI reduction. The part is available in both tube and tape-and-reel packaging, with a temperature range of -40 to +85°C.
PCI Express (PCIe) IC 167MHz 1 Output 24-QFN (4x4)
IC MUX PCIE 2:4 1.5V 24VFQFPN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 800-2882-5-ND | 9DMU0431AKILF |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL | |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.43 to 1.57 volts | |
| Frequency | 167 MHz | 167 MHz |