PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 140MHz 1 Output 32-VFQFPN (5x5)
IC JITTER ATTENUATOR 32-VFQFN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 800-1244-ND | 9DB202CK-01LF |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL | |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | |
| Frequency | 140 MHz | 140 MHz |