The ICS98ULPA877A is a low-power, wide-range frequency clock driver designed for DDR2 memory applications. It operates at a supply voltage of 1.8 V and features a zero delay buffer that distributes a differential clock input to ten differential clock outputs, along with feedback clock outputs. The device supports low skew and low jitter performance, with period jitter specifications of 40 ps for DDR2-400/533 and 30 ps for DDR2-667/800. It includes features such as feedback pins for synchronization, spread spectrum tolerance, and an automatic power-down mode when input signals are low. The clock driver is available in two package options: a 52-ball VFBGA and a 40-pin MLF, making it suitable for various design requirements. It operates within a commercial temperature range of 0°C to 70°C and an industrial range of -40°C to +85°C. The device is capable of tracking spread spectrum clocking to reduce electromagnetic interference (EMI), making it a viable choice for engineers looking for reliable clock distribution solutions in memory applications.
IC CLOCK DRIVER 1.8V LP 52-BGA Product overview: 98ULPA877AHILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, BGA, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-98ULPA877AHILFT can be used for catalog matching and distributor lookup.
IC CLOCK DRIVER 1.8V LP 52-BGA
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 763-98ULPA877AHILFT | 98ULPA877AHILFT |
| Product Name | 1.8V BGA Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | SSTL-18 | |
| Package Type | Tape & Reel (TR) | Surface Mount; Surface Mount |
| Supply Voltage | 1.7 to 1.9 volts | |
| Frequency | 410 MHz | 410 MHz |