IC CLOCK DRIVER 1.8V LP 52-BGA
Memory, DDR2 Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 410MHz 1 Output 52-CABGA (4.5x7.0)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 98ULPA877AH | 98ULPA877AH |
| Product Name | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Driver |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 52-VFBGA |
| Frequency | 410 MHz | 410 MHz |
| Bus Interface | SSTL-18 |