Renesas Electronics Corporation Clock/Timing - Application Specific 975V-153.6-3

Description
CDIP 7.00X5.00X1.50 MM, 2.57MM P
Datasheet
Description
CDIP 7.00X5.00X1.50 MM, 2.57MM P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - 975V-153.6-3 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
975V-153.6-3
Clock/Timing - Application Specific 975V-153.6-3
CDIP 7.00X5.00X1.50 MM, 2.57MM P

CDIP 7.00X5.00X1.50 MM, 2.57MM P

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number 975V-153.6-3
Product Name Clock/Timing - Application Specific
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 13715-102-XTD - Lingto Electronic Limited
Specs
Device Type Clock Generator
Frequency 340 MHz
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC318A 1-Line To 18-Line Clock Driver With  I2C Control Interface - CDC318ADL - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
5 suppliers