Renesas Electronics Corporation Application Specific Clock/Timing 95V857AGLF

Description
Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 233MHz 1 Output 48-TSSOP
Request a Quote Datasheet
Description
Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 233MHz 1 Output 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 800-1235-5-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
800-1235-5-ND
Application Specific Clock/Timing 800-1235-5-ND
Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 233MHz 1 Output 48-TSSOP

Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 233MHz 1 Output 48-TSSOP

Buy Now Datasheet
Application Specific Clock/Timing - 95V857AGLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
95V857AGLF
Application Specific Clock/Timing 95V857AGLF
Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 233MHz 1 Output 48-TSSOP

Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 233MHz 1 Output 48-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - 95V857AGLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
95V857AGLF
Clock/Timing - Application Specific 95V857AGLF
IC CLK BUF DDR 233MHZ 1CIRC

IC CLK BUF DDR 233MHZ 1CIRC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-1235-5-ND 95V857AGLF 95V857AGLF
Product Name Application Specific Clock/Timing Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Driver Clock Driver Clock Generator
Bus Interface SSTL SSTL-2
Package Type Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) Surface Mount; Surface Mount
Supply Voltage 2.3 to 2.7 volts 2.3 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09101-GM1R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY26114ZC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers
Clock/Timing - Application Specific - AD80052BR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 51.84 MHz
View Details