Renesas Electronics Corporation Clock/Timing - Application Specific 95V847AG

Description
IC CLK BUF DDR 233MHZ 1CIRC
Datasheet
Description
IC CLK BUF DDR 233MHZ 1CIRC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - 95V847AG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
95V847AG
Clock/Timing - Application Specific 95V847AG
IC CLK BUF DDR 233MHZ 1CIRC

IC CLK BUF DDR 233MHZ 1CIRC

Supplier's Site Datasheet
Application Specific Clock/Timing - 95V847AG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
95V847AG
Application Specific Clock/Timing 95V847AG
Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 24-TSSOP

Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number 95V847AG 95V847AG
Product Name Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Driver
Package Type Surface Mount; Surface Mount Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width)
Frequency 233 MHz 233 MHz
Bus Interface SSTL-2
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 763-CYW311OXCT - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface LVCMOS
Package Type Tape & Reel
Supply Voltage 2.38 to 3.46 volts
View Details
2 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046APWRE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
5 suppliers
Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2304SC-1-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers