Renesas Electronics Corporation Clock/Timing - Application Specific 952906AGLF

Description
IC TIMING CTRL HUB P4 48-TSSOP
Datasheet
Description
IC TIMING CTRL HUB P4 48-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - 952906AGLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
952906AGLF
Clock/Timing - Application Specific 952906AGLF
IC TIMING CTRL HUB P4 48-TSSOP

IC TIMING CTRL HUB P4 48-TSSOP

Supplier's Site Datasheet
Application Specific Clock/Timing - 952906AGLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
952906AGLF
Application Specific Clock/Timing 952906AGLF
Intel CPU, Timing Control Hub™ Clock/Frequency Generator IC 460MHz 1 Output 48-TSSOP

Intel CPU, Timing Control Hub™ Clock/Frequency Generator IC 460MHz 1 Output 48-TSSOP

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number 952906AGLF 952906AGLF
Product Name Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator
Package Type Surface Mount; Surface Mount Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Frequency 460 MHz 460 MHz
Bus Interface Clock
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI4122-D-GTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY23EP09SXC-1T-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers