Renesas Electronics Corporation 210MHz TSSOP Embedded Microprocessor MPU 951402AGLFT

Description
IC TIMING CTRL HUB P4 48-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 210MHz 1 Output 48-TSSOP Product overview: 951402AGLFT from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 210MHz, TSSOP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 210MHz, TSSOP, Embedded Microprocessor MPU, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-951402AGLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TIMING CTRL HUB P4 48-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 210MHz 1 Output 48-TSSOP Product overview: 951402AGLFT from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 210MHz, TSSOP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 210MHz, TSSOP, Embedded Microprocessor MPU, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-951402AGLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
210MHz TSSOP Embedded Microprocessor MPU - 314-951402AGLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
210MHz TSSOP Embedded Microprocessor MPU
314-951402AGLFT
210MHz TSSOP Embedded Microprocessor MPU 314-951402AGLFT
IC TIMING CTRL HUB P4 48-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 210MHz 1 Output 48-TSSOP Product overview: 951402AGLFT from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 210MHz, TSSOP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 210MHz, TSSOP, Embedded Microprocessor MPU, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-951402AGLFT can be used for catalog matching and distributor lookup.

IC TIMING CTRL HUB P4 48-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 210MHz 1 Output 48-TSSOP Product overview: 951402AGLFT from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 210MHz, TSSOP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 210MHz, TSSOP, Embedded Microprocessor MPU, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-951402AGLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 314-951402AGLFT
Product Name 210MHz TSSOP Embedded Microprocessor MPU
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D225C-D1M-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 V
Package Type Other; Tray
Pin Count 196
View Details
6 suppliers