Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Application Specific 951402AGLFT

Description
Win Source Part Number: 1167457-951402AGLFT Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Series: TCH™ Package: Tape & Reel (TR) Frequency - Max: 210MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, Timing Control Hub™ Voltage - Supply: 3.135V ~ 3.465V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS951402AGLFT,ICS95 1402AGLFT-ND Base Product Number: 951402A Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1167457-951402AGLFT Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Series: TCH™ Package: Tape & Reel (TR) Frequency - Max: 210MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, Timing Control Hub™ Voltage - Supply: 3.135V ~ 3.465V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS951402AGLFT,ICS95 1402AGLFT-ND Base Product Number: 951402A Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1167457-951402AGLFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1167457-951402AGLFT
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1167457-951402AGLFT
Win Source Part Number: 1167457-951402AGLFT Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Series: TCH™ Package: Tape & Reel (TR) Frequency - Max: 210MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, Timing Control Hub™ Voltage - Supply: 3.135V ~ 3.465V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS951402AGLFT,ICS95 1402AGLFT-ND Base Product Number: 951402A Product Status: Obsolete

Win Source Part Number: 1167457-951402AGLFT
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Series: TCH™
Package: Tape & Reel (TR)
Frequency - Max: 210MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU, Timing Control Hub™
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS951402AGLFT,ICS951402AGLFT-ND
Base Product Number: 951402A
Product Status: Obsolete

Buy Now Datasheet
Application Specific Clock/Timing - 951402AGLFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
951402AGLFT
Application Specific Clock/Timing 951402AGLFT
Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 210MHz 1 Output 48-TSSOP

Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 210MHz 1 Output 48-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - 951402AGLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
951402AGLFT
Clock/Timing - Application Specific 951402AGLFT
IC TIMING CTRL HUB P4 48-TSSOP

IC TIMING CTRL HUB P4 48-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1167457-951402AGLFT 951402AGLFT 951402AGLFT
Product Name Integrated Circuits (ICs) - Clock/Timing - Application Specific Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; 48-TFSOP (0.240", 6.10mm Width) Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B10950-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Device Type Clock Generator
View Details
3 suppliers
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
8 suppliers
Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22801KSXC-024TTR-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers