Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Application Specific 950908BGLFT

Description
Win Source Part Number: 1001932-950908BGLFT Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Series: TCH™ Package: Tape & Reel (TR) Frequency - Max: 200.4MHz Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, Timing Control Hub™ Voltage - Supply: 3.135V ~ 3.465V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS950908BGLFT-ND,IC S950908BGLFT Base Product Number: 950908B Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1001932-950908BGLFT Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Series: TCH™ Package: Tape & Reel (TR) Frequency - Max: 200.4MHz Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, Timing Control Hub™ Voltage - Supply: 3.135V ~ 3.465V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS950908BGLFT-ND,IC S950908BGLFT Base Product Number: 950908B Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1001932-950908BGLFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1001932-950908BGLFT
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1001932-950908BGLFT
Win Source Part Number: 1001932-950908BGLFT Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Series: TCH™ Package: Tape & Reel (TR) Frequency - Max: 200.4MHz Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, Timing Control Hub™ Voltage - Supply: 3.135V ~ 3.465V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS950908BGLFT-ND,IC S950908BGLFT Base Product Number: 950908B Product Status: Obsolete

Win Source Part Number: 1001932-950908BGLFT
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Series: TCH™
Package: Tape & Reel (TR)
Frequency - Max: 200.4MHz
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU, Timing Control Hub™
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS950908BGLFT-ND,ICS950908BGLFT
Base Product Number: 950908B
Product Status: Obsolete

Buy Now Datasheet
Application Specific Clock/Timing - 950908BGLFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
950908BGLFT
Application Specific Clock/Timing 950908BGLFT
Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP

Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - 950908BGLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
950908BGLFT
Clock/Timing - Application Specific 950908BGLFT
IC TIMING CTRL HUB P4 56-TSSOP

IC TIMING CTRL HUB P4 56-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1001932-950908BGLFT 950908BGLFT 950908BGLFT
Product Name Integrated Circuits (ICs) - Clock/Timing - Application Specific Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; 56-TFSOP (0.240", 6.10mm Width) Surface Mount; 56-TFSOP (0.240\", 6.10mm Width) Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28346ZCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
6 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock and Timing IC - 728-CY2037-2WAF-IL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
2 suppliers